ScanNCut DX SDX330D Disney Electronic Cutting Machine
1,485 total built-in designs including 182 built-in Disney designs - Built-in Scanner

    UNSPSC: 60120000
    Mfg Number: sdx330d

    The SDX330D is the only electronic cutting machine on the market with a fun light blue Disney cosmetic, included Disney designs, and a built-in scanner (up to 600 dpi for the scan to USB function). With the SDX330D, you can turn your scanned images into unique one-of-a-kind cut designs and patterns or use one of the 1,485 built-in designs which includes 25 Roll Feeder Disney Designs, 30 Disney Applique Designs 140 quilt patterns, 17 lettering fonts, and of course, 182 built-in Disney designs, and create your own magic.

    The stand-alone SDX330D (no PC required) has a generous 5" LCD touchscreen display where you can edit designs, format images, and scan homemade patterns. For more advanced editing, the Free Brother CanvasWorkspace lets you create, edit, and send cut data to and from the machine.

    Like all ScanNCut DX machines, the SDX330D has Blade Sensor Technology, it's the only electronic cutting machine series that can detect the thickness of your material and adjust the blade pressure accordingly. It can cut materials like foam and felt up to 3MM thick.

    The included Rotary Auto Blade Kit is perfect for fabric appliques projects. Plus, it comes with an activation code that can grant you an additional 63 designs. Ideal for delicate fabrics, such as lace and semi-sheer, the Rotary Auto Blade is the perfect addition to your craft or sewing room. The SDX330D has PES/PHX File Readability so that you can create applique, embossing, and drawings for home décor and personalized gift-giving. The SDX330D is whisper quiet and has wireless network capabilities (when connected to your wireless network).

    The WLAN feature seamlessly transfers your designs back and forth between the ScanNCut and the Brother XP sewing machines using the 'My Connection' tile for added creativity. If you want to up your Disney game with the only cutting machine in the market with a Disney cosmetic and built-in Disney designs, look no further than the ScanNCut DX SDX330D.

    Main Features

    • Start crafting right out of the box with 1,485 total built-in designs which includes 140 quilt patterns, 17 lettering fonts, and of course, 182 built-in Disney designs.
    • Create magical projects with over 180 Disney-inspired designs, including 20 Roll Feeder designs and 30 applique patterns.
    • Work remotely with your tablet, mobile device, or PC when connected to your wireless network and access CanvasWorkspace design platform to create virtually anywhere and anytime.
    • Cut materials efficiently and cleanly up to 3mm? thick as the Blade Sensor Technology automatically detects the thickness of your materials to cut custom and built-in patterns.
    • Your ScanNCut DX and your Brother XP sewing machine can now talk to one another. Use the 'My Connection' tile on the home screen to utilize the send/retrieve function. This takes the place of having to use a USB to transfer designs between these machines and is exclusive to the SDX330D.
    • The only electronic cutting machine with a built-in scanner (up to 600 DPI from Scan to USB function), the SDX330D allows you to seamlessly scan hand-drawn designs and sketches and turn them into one-of-a-kind projects.
    • The Rotary Auto Blade Kit is perfect for the crafter or sewist who can't get enough of fabric cutting! Perfect for delicate fabrics, plus it comes with an activation code that grants you an additional 63 designs.

    More from the Manufacturer