- Overview
- Gallery
- Specifications
- Brand Info
The Innov-ís BQ950 affordable sewing and quilting machine is ideal for quilters of any level. Small enough to take on the go, yet advanced enough to create quilts you've always dreamed of. The large workspace and included wide table make working on small to mid-size quilts easier than ever before. You'll love the flexibility this machine gives you with 240 built-in sewing stitches and the Brother-exclusive My Custom Stitch feature so you can create your own personalized stitches. Experience a smoother sewing experience with longer feed dogs and J foot for powerful feeding and stitch consistency. The BQ950 Quilters Bundle includes a two-spool thread stand, which can hold up to two king thread spools, and a straight stitch foot and straight stitch needle plate for straight stitching when sewing thin fabrics.
- Built-in Stitches, Buttonhole Styles, and Fonts: 240 built-in sewing stitches, including 58 combinable stitches, 10 styles of one-step auto-size buttonholes and 5 sewing lettering fonts.
- 8.3" From Needle to Arm: Easily maneuver fabric when working on creating the perfect quilt.
- 4.1" x 8.3" Workspace, Ideal For Small to Mid-Size Quilts: A dream for any quilter, with the capacity to accommodate up to mid-size quilts and projects.
- Sideways Sewing: Perfect for trendy decorative mending, the machine sews straight and zigzag stitches not only forward and backward - but sideways.
- My Custom Stitch: Want to create your own stitches and add some personalization? With the My Custom Stitch feature, you can create a stitch, save the stitch, and then stitch it.
- Enhanced Sewing: Experience a smoother sewing experience with longer feed dogs and J foot for powerful feeding and stitch consistency.
- Reinforcement Stitch Button: Automatically sew a tie-off stitch or easily sew a block of decorative stitches.
- Advanced Needle Threading System and Automatic Thread Tension: With the push of a button, the thread is pushed through the eye of the needle.
- Jam-resistant Quick-Set Drop-in Top Bobbin: Just drop in a full bobbin, pull the thread through the slot, trim, and start sewing.
- Stitches Per Minute: With sewing speeds of up to 850 stitches per minute, you can create more in less time.
- Quilters Bundle Included: Featuring a Wide Table, Straight Stitch Foot and Straight Stitch Needle Plate, and a 2-Spool Thread Stand
Manufacturer: | Brother Industries, Ltd |
Manufacturer Part Number: | BQ950 |
Manufacturer Website Address: | http://www.brother-usa.com |
Brand Name: | Brother |
Product Line: | Innov-ís |
Product Model: | BQ950 |
Product Name: | Innov-ís BQ950 Sewing and Quilting Machine |
Marketing Information: |
The Innov-ís BQ950 affordable sewing and quilting machine is ideal for quilters of any level. Small enough to take on the go, yet advanced enough to create quilts you've always dreamed of. The large workspace and included wide table make working on small to mid-size quilts easier than ever before. You'll love the flexibility this machine gives you with 240 built-in sewing stitches and the Brother-exclusive My Custom Stitch feature so you can create your own personalized stitches. Experience a smoother sewing experience with longer feed dogs and J foot for powerful feeding and stitch consistency. The BQ950 Quilters Bundle includes a two-spool thread stand, which can hold up to two king thread spools, and a straight stitch foot and straight stitch needle plate for straight stitching when sewing thin fabrics.
|
Product Type: | Sewing & Quilting Machine |
Number of Built-In Stitches: | 240 |
Threading Type: | Automatic |
Number of Buttonhole Steps: | 10 |
Computerized: | Yes |
Application/Usage: | Home |
Features: |
|
Display Screen Size: | 2.90" |
Display Screen Type: | LCD |
Touchscreen: | No |
Controls: |
|
Power Source: | AC Supply |
Input Voltage: | 120 V AC |
Height: | 11.8" |
Width: | 9.8" |
Depth: | 18.9" |
Weight (Approximate): | 21.40 lb |
Package Contents: |
|
Additional Information: |
|
Limited Warranty: | Yes |