- Overview
- Gallery
- Specifications
- Brand Info
Whether you're looking to sew or quilt, you can't go wrong with the Brother Pacesetter PS200T Sewing & Quilting Machine! It comes with 53 built-in sewing stitches, including a style of one-step buttonhole that makes sewing stylish dresses, jackets, and tops easier than ever.
The built-in threading system makes getting started on your next sewing project a snap, and thanks to the brightly lit LED work area, you won't have to worry about dropping a single stitch. This sewing machine also provides you the tools you need to construct cozy patchwork quilts or other DIY projects, so be sure to explore all the exciting features today!
Main Features
- Quilters Bundle - Over $100 Value - Wide table and walking foot with guide.
- Built-in Stitches and Buttonholes - 53 built-in sewing stitches, including 1 style of one-step buttonhole.
- Built-in Threading System - With the press of a lever, the thread is pushed through the eye of the needle.
- Brightly Lit LED Work Area - Easy on the eyes when sewing on dark fabrics, ensuring accurate seams and stitch quality.
- Adjustable Stitch Length and Width - Sew fine details easily and accurately.
- Easy Stitch Selector Dial - Choose the desired stitch from the stitch reference guide, then easily select your choice using the convenient dial.
- Built-in Free Arm - Sew on cuffs and sleeves easily and accurately.
- Quick-Change Presser Feet - Quickly change presser feet for smoother delivery of fabric height variations.
Manufacturer: | Brother Industries, Ltd |
Manufacturer Part Number: | PS200T |
Manufacturer Website Address: | http://www.brother-usa.com |
Brand Name: | Brother |
Product Line: | Pacesetter |
Product Model: | PS200T |
Product Name: | Pacesetter PS200T Sewing & Quilting Machine |
Marketing Information: |
Whether you're looking to sew or quilt, you can't go wrong with the Brother Pacesetter PS200T Sewing & Quilting Machine! It comes with 53 built-in sewing stitches, including a style of one-step buttonhole that makes sewing stylish dresses, jackets, and tops easier than ever. Main Features
|
Product Type: | Sewing & Quilting Machine |
Number of Built-In Stitches: | 53 |
Threading Type: | Manual |
Computerized: | No |
Application/Usage: | Home |
Features: |
|
Controls: |
Easy Stitch Selector Dial |
Power Source: | AC Supply |
Input Voltage: | 120 V AC |
Height: | 12.2" |
Width: | 7.9" |
Depth: | 16.1" |
Weight (Approximate): | 20.60 lb |
Package Contents: |
|
Additional Information: |
|
Certifications & Standards: | UL/CSA |
Limited Warranty: | Yes |