- Overview
- Gallery
- Specifications
- Brand Info
The Pacesetter PS500 sewing machine is perfect for the sewer on the go; the Pacesetter PS500 is small enough to carry to classes, to your friend's house, or from room to room- almost wherever your projects take you. With 100 built-in stitches, an automatic thread cutter, longer feed dogs, and a stitch combination feature that helps you personalize your stitches, this affordable machine will help your fashionista dreams become a reality.
For those that love high-tech features when they're mending or sewing, the Pacesetter PS500 Sewing Machine is a must-have device. It's sleek and stylish, perfect for whatever your sewing needs may be. It comes with a 2.4" x 1.3" LCD Display that gives you clear visuals and control over your device, as well as an automatic thread cutter. And with 100 built-in stitches, your ideas and designs will be virtually endless! Whether you want to go avant-garde or straightforward with your next fashionable design, this device is the one you need to turn your dream into a reality.
Main Features- Built-in Stitches, Buttonhole Styles, and Fonts: 100 built-in sewing stitches, including 7 styles of one-step buttonholes, and 4 sewing lettering fonts.
- 8.3" from Needle to Arm: Large workspace to easily maneuver fabric when working on fashion and home décor projects.
- Reinforcement Stitch: Automatically sew a tie-off stitch when working on your projects, which is very useful for decorative stitches.
- Improved Sewing: Longer feed dogs and J foot keep stitches more consistent.
- Automatic Thread Cutter: Automatically cuts the upper and lower thread.
- Stitch Combination: Personalize your stitches with the stitch combination feature! Customization has never been easier.
- Thread Tension: The manual thread tension allows you to make adjustments that suit different weights of thread.
- Presser Foot Pressure Adjustment: Easily adjust the pressure of your foot to accommodate various types of fabrics.
- 2.4" x 1.3" LCD Display: Use the bright display to manage all your sewing functions.
- Sew Up to 850 Stitches per Minute: Create more in less time.
Manufacturer: | Brother Industries, Ltd |
Manufacturer Part Number: | PS500 |
Manufacturer Website Address: | http://www.brother-usa.com |
Brand Name: | Brother |
Product Line: | Pacesetter |
Product Model: | PS500 |
Product Name: | Pacesetter PS500 Computerized Sewing Machine |
Marketing Information: |
The Pacesetter PS500 sewing machine is perfect for the sewer on the go; the Pacesetter PS500 is small enough to carry to classes, to your friend's house, or from room to room- almost wherever your projects take you. With 100 built-in stitches, an automatic thread cutter, longer feed dogs, and a stitch combination feature that helps you personalize your stitches, this affordable machine will help your fashionista dreams become a reality. For those that love high-tech features when they're mending or sewing, the Pacesetter PS500 Sewing Machine is a must-have device. It's sleek and stylish, perfect for whatever your sewing needs may be. It comes with a 2.4" x 1.3" LCD Display that gives you clear visuals and control over your device, as well as an automatic thread cutter. And with 100 built-in stitches, your ideas and designs will be virtually endless! Whether you want to go avant-garde or straightforward with your next fashionable design, this device is the one you need to turn your dream into a reality. Main Features
|
Product Type: | Computerized Sewing Machine |
Number of Built-In Stitches: | 100 |
Threading Type: | Automatic |
Number of Buttonhole Steps: | 7 |
Computerized: | Yes |
Application/Usage: | Home |
Features: |
|
Display Screen Size: | 2.40" |
Display Screen Type: | LCD |
Touchscreen: | No |
Controls: |
|
Power Source: | AC Supply |
Input Voltage: | 120 V AC |
Height: | 11.8" |
Width: | 9.8" |
Depth: | 18.9" |
Weight (Approximate): | 20.50 lb |
Package Contents: |
|
Additional Information: |
|
Certifications & Standards: | UL/CSA |
Limited Warranty: | Yes |